FLE13HT2/12H/DCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE13HT2/12H/DCD
Description
3.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY
GE Lighting
Done
Datasheet
Description
3.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY
3.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
6 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
825 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY