FLE11/2A17CBD/3P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2A17CBD/3P
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
GE Lighting
Done
Datasheet
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE