FLE11/2/R20XL/2P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/R20XL/2P
Description
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
REFLECTOR STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
GE Lighting
Done
Datasheet
Description
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
REFLECTOR STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
-10 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
REFLECTOR STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5