FLE11/2/G25XL3PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/G25XL3PK
Description
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500.5 LUMEN INITIAL INTENSITY
500.5 INITIAL INTENSITY IN LUMEN
45 W INCANDESCENT EQUIVALENT
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500.5 LUMEN INITIAL INTENSITY
500.5 INITIAL INTENSITY IN LUMEN
45 W INCANDESCENT EQUIVALENT
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
4.8 INCH OVERALL LENGTH
4.8 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500.5 LUMEN INITIAL INTENSITY
500.5 INITIAL INTENSITY IN LUMEN
45 W INCANDESCENT EQUIVALENT
PACKAGING TYPE CARDED 3 PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V