FLE11/2/G25/D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/G25/D/CD
Description
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.125 INCH DIA
TOTAL HARMONIC DISTORTION 130 PERCENT
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.125 INCH DIA
TOTAL HARMONIC DISTORTION 130 PERCENT
BULB MATERIAL SOFT GLASS
4.6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
GLOBE, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 3.125 INCH DIA
TOTAL HARMONIC DISTORTION 130 PERCENT
BULB MATERIAL SOFT GLASS