FLE11/2/G25/D/3P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/G25/D/3P
Description
4.59 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
G25 GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 3.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION VANITY STRIP LIGHT FIXTURE
GE Lighting
Done
Datasheet
Description
4.59 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
G25 GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 3.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION VANITY STRIP LIGHT FIXTURE
4.59 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
G25 GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T5 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
450 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 3.12 INCH
BULB MATERIAL SOFT GLASS
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION VANITY STRIP LIGHT FIXTURE