FLE11/2/A19XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/A19XL
Description
4.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
10 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY STAR[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
SIZE 2.375 INCH, BULB FINISH SOFT WHITE
APPROVAL UL
GE Lighting
Done
Datasheet
Description
4.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
10 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY STAR[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
SIZE 2.375 INCH, BULB FINISH SOFT WHITE
APPROVAL UL
4.2 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
10 W WATTAGE
A LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY STAR[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
SIZE 2.375 INCH, BULB FINISH SOFT WHITE
APPROVAL UL