FLE11/2/A17CB/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/A17CB/CD
Description
4.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
A LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
A17 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
505 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
4.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
A LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
A17 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
505 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
4.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
11 W WATTAGE
A LINE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
A17 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
505 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS