FLE11/2/A17/D/3P -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/A17/D/3P
Description
4.3 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
GE Lighting
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
4.3 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
11 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
A19 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
460 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DIAMETER 2.12 INCH
BULB MATERIAL SOFT GLASS
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.6
APPLICATION TABLE LAMP, ENCLOSED FIXTURE