FLE10HT2/2/SW2PK -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE10HT2/2/SW2PK
Description
3.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
1 STANDARD PACKAGE
10 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
SIZE 0.25 INCH DIA
GE Lighting
Done
Datasheet
Description
3.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
1 STANDARD PACKAGE
10 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
SIZE 0.25 INCH DIA
3.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
1 STANDARD PACKAGE
10 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
SPIRAL[R], SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
BULB MATERIAL SOFT GLASS
BULB FINISH SOFT WHITE
SIZE 0.25 INCH DIA