GE Lighting Photo/Projection Lamp FDV-24

Description
T4 TYPE 2 INCH OVERALL LENGTH 1.188 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GY6.35 2-PIN BASE TYPE 100 LIFE IN HOUR 4300 LUMEN (INITIAL) INTENSITY 3050 C6 OVAL FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T4 TYPE 2 INCH OVERALL LENGTH 1.188 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GY6.35 2-PIN BASE TYPE 100 LIFE IN HOUR 4300 LUMEN (INITIAL) INTENSITY 3050 C6 OVAL FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FDV-24 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FDV-24
Photo/Projection Lamp FDV-24
T4 TYPE 2 INCH OVERALL LENGTH 1.188 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GY6.35 2-PIN BASE TYPE 100 LIFE IN HOUR 4300 LUMEN (INITIAL) INTENSITY 3050 C6 OVAL FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1.62 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T4 TYPE
  • 2 INCH OVERALL LENGTH
  • 1.188 INCH LIGHT CENTER LENGTH
  • 24 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 150 W WATTAGE
  • GY6.35 2-PIN BASE TYPE
  • 100 LIFE IN HOUR
  • 4300 LUMEN (INITIAL) INTENSITY
  • 3050
  • C6 OVAL FILAMENT TYPE
  • UNIVERSAL OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 1.62 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FDV-24
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Bulbs - 205934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details