GE Lighting Circline Fluorescent Lamp FC8T9/RVL-TP

Description
8.25 INCH NOMINAL LENGTH 8.25 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 22 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 1240 LUMEN INITIAL INTENSITY 1240 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1.12 INCH BULB MATERIAL SODA LIME GLASS
Datasheet
Description
8.25 INCH NOMINAL LENGTH 8.25 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 22 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 1240 LUMEN INITIAL INTENSITY 1240 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1.12 INCH BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC8T9/RVL-TP - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC8T9/RVL-TP
Circline Fluorescent Lamp FC8T9/RVL-TP
8.25 INCH NOMINAL LENGTH 8.25 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 22 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 1240 LUMEN INITIAL INTENSITY 1240 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1.12 INCH BULB MATERIAL SODA LIME GLASS
  • 8.25 INCH NOMINAL LENGTH
  • 8.25 NOMINAL LENGTH IN INCH
  • 6 PER CASE STANDARD PACKAGE
  • 22 W WATTAGE
  • 4 PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 2600
  • 60 COLOR RENDERING INDEX
  • 1240 LUMEN INITIAL INTENSITY
  • 1240 INITIAL INTENSITY IN LUMEN
  • APPLICATION KITCHEN, BATHROOM
  • LAMP DIAMETER 1.12 INCH
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC8T9/RVL-TP
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 22 watts
Rated Average Life 12000 hours
Initial Lumens 1240 lm (98.76 cp)
Unlock Full Specs
to access all available technical data