GE Lighting Circline Fluorescent Lamp FC8T9/D

Description
INSTANT START, RAPID START TYPE 8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE DAYLIGHT STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE DAYLIGHT STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC8T9/D - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC8T9/D
Circline Fluorescent Lamp FC8T9/D
INSTANT START, RAPID START TYPE 8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE DAYLIGHT STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 925 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 8.25 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 22 W WATTAGE
  • DAYLIGHT STYLE
  • 4-PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 925 LUMEN INITIAL INTENSITY
  • CIRCLINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT-CIRCULAR
  • VOLTAGE RATING 61 V
  • BULB MATERIAL LEAD GLASS
  • SIZE 1.125 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC8T9/D
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 22 watts
Rated Average Life 12000 hours
Initial Lumens 925 lm (73.67 cp)
Unlock Full Specs
to access all available technical data