GE Lighting Circline Fluorescent Lamp FC8T9/CW

Description
8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE COOL WHITE STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1100 LUMEN INITIAL INTENSITY CIRCLITE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet
Description
8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE COOL WHITE STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1100 LUMEN INITIAL INTENSITY CIRCLITE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC8T9/CW - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC8T9/CW
Circline Fluorescent Lamp FC8T9/CW
8.25 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 22 W WATTAGE COOL WHITE STYLE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 1100 LUMEN INITIAL INTENSITY CIRCLITE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 61 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GARAGE AND BASEMENT
  • 8.25 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 22 W WATTAGE
  • COOL WHITE STYLE
  • 4-PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 1100 LUMEN INITIAL INTENSITY
  • CIRCLITE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT-CIRCULAR
  • VOLTAGE RATING 61 V
  • BULB MATERIAL LEAD GLASS
  • SIZE 1.125 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC8T9/CW
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 22 watts
Rated Average Life 12000 hours
Initial Lumens 1100 lm (87.61 cp)
Unlock Full Specs
to access all available technical data