GE Lighting Circline Fluorescent Lamp FC16T9/D

Description
INSTANT START, RAPID START TYPE 16 INCH NOMINAL LENGTH 16 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 2250 INITIAL INTENSITY IN LUMEN COVRGUARD[R] BRAND APPLICATION HIGH ACTIVITY AREA LAMP DIAMETER 1.12 INCH BULB MATERIAL LEAD GLASS VOLTAGE RATING 109 V
Datasheet
Description
INSTANT START, RAPID START TYPE 16 INCH NOMINAL LENGTH 16 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 2250 INITIAL INTENSITY IN LUMEN COVRGUARD[R] BRAND APPLICATION HIGH ACTIVITY AREA LAMP DIAMETER 1.12 INCH BULB MATERIAL LEAD GLASS VOLTAGE RATING 109 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC16T9/D - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC16T9/D
Circline Fluorescent Lamp FC16T9/D
INSTANT START, RAPID START TYPE 16 INCH NOMINAL LENGTH 16 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 2250 LUMEN INITIAL INTENSITY 2250 INITIAL INTENSITY IN LUMEN COVRGUARD[R] BRAND APPLICATION HIGH ACTIVITY AREA LAMP DIAMETER 1.12 INCH BULB MATERIAL LEAD GLASS VOLTAGE RATING 109 V
  • INSTANT START, RAPID START TYPE
  • 16 INCH NOMINAL LENGTH
  • 16 NOMINAL LENGTH IN INCH
  • 12 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • DAYLIGHT STYLE
  • 4 PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 2250 LUMEN INITIAL INTENSITY
  • 2250 INITIAL INTENSITY IN LUMEN
  • COVRGUARD[R] BRAND
  • APPLICATION HIGH ACTIVITY AREA
  • LAMP DIAMETER 1.12 INCH
  • BULB MATERIAL LEAD GLASS
  • VOLTAGE RATING 109 V
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC16T9/D
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 40 watts
Rated Average Life 12000 hours
Initial Lumens 2250 lm (179 cp)
Unlock Full Specs
to access all available technical data