GE Lighting Circline Fluorescent Lamp FC12T9/RVL-TP

Description
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 2125 LUMEN INITIAL INTENSITY 2125 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS
Datasheet
Description
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 2125 LUMEN INITIAL INTENSITY 2125 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC12T9/RVL-TP - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC12T9/RVL-TP
Circline Fluorescent Lamp FC12T9/RVL-TP
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4 PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 2600 60 COLOR RENDERING INDEX 2125 LUMEN INITIAL INTENSITY 2125 INITIAL INTENSITY IN LUMEN APPLICATION KITCHEN, BATHROOM LAMP DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS
  • 12 INCH NOMINAL LENGTH
  • 12 NOMINAL LENGTH IN INCH
  • 6 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • 4 PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 2600
  • 60 COLOR RENDERING INDEX
  • 2125 LUMEN INITIAL INTENSITY
  • 2125 INITIAL INTENSITY IN LUMEN
  • APPLICATION KITCHEN, BATHROOM
  • LAMP DIAMETER 1 INCH
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC12T9/RVL-TP
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 32 watts
Rated Average Life 12000 hours
Initial Lumens 2125 lm (169 cp)
Unlock Full Specs
to access all available technical data