GE Lighting Circline Fluorescent Lamp FC12T9/KB

Description
INSTANT START, RAPID START TYPE 12 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 84 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
Datasheet
Description
INSTANT START, RAPID START TYPE 12 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 84 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circline Fluorescent Lamp - FC12T9/KB - GE Lighting
Cleveland, OH, USA
Circline Fluorescent Lamp
FC12T9/KB
Circline Fluorescent Lamp FC12T9/KB
INSTANT START, RAPID START TYPE 12 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE 4-PIN G10Q BASE TYPE 12000 LIFE IN HOUR T9 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY CIRCLINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT-CIRCULAR VOLTAGE RATING 84 V BULB MATERIAL LEAD GLASS SIZE 1.125 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION KITCHEN AND BATH
  • INSTANT START, RAPID START TYPE
  • 12 INCH NOMINAL LENGTH
  • 6 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • 4-PIN G10Q BASE TYPE
  • 12000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2400 LUMEN INITIAL INTENSITY
  • CIRCLINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT-CIRCULAR
  • VOLTAGE RATING 84 V
  • BULB MATERIAL LEAD GLASS
  • SIZE 1.125 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION KITCHEN AND BATH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FC12T9/KB
Product Name Circline Fluorescent Lamp
Base Type 4-Pin (Circling)
Lamp Power 32 watts
Rated Average Life 12000 hours
Initial Lumens 2400 lm (191 cp)
Unlock Full Specs
to access all available technical data