DISCONTINUED BY MANUFACTURER, FLUORESCENT LAMP, CIRCLINE, 12 IN, 32 W, T9, SOFT WHITE. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | FC12T9/D | 120631487 |
| Product Name | Circline Fluorescent Lamp | Fluorescent Tube |
| Base Type | 4-Pin (Circling) | |
| Lamp Power | 32 watts | |
| Rated Average Life | 12000 hours | |
| Initial Lumens | 1675 lm (133 cp) |