FAM42LED9LS3-5K-120 -- LAMP
GE Lighting
Lamp
FAM42LED9LS3-5K-120
Description
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
VOLTAGE RATING (V) 120
WATTAGE (W) 60
Description
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
VOLTAGE RATING (V) 120
WATTAGE (W) 60
Suppliers
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
VOLTAGE RATING (V) 120
WATTAGE (W) 60
- GENERAL PURPOSE APPLICATION
- LED LAMP
- E26 BASE TYPE
- 15000 LIFE IN HOUR
- VOLTAGE RATING (V) 120
- WATTAGE (W) 60
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
FAM42LED9LS3-5K-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Lamp Type
Halogen Lamps
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
Incandescent Lamps
View Details