F9DBX23/827/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF9DBX23/827/ECO
Description
4.3 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
9 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G23-2 2-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
550 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
9 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G23-2 2-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
550 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.3 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
50 STANDARD PACKAGE
9 W WATTAGE
DOUBLE BIAX, PLUG-IN STYLE
G23-2 2-PIN BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
550 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ECOLUX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
CURRENT CREST FACTOR 1.7
SUPPLY CURRENT FREQUENCY 60 HZ
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT