F9BX/SPX27/CD -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF9BX/SPX27/CD
Description
6.59 INCH OVERALL LENGTH
6.59 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
9 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
600 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
6.59 INCH OVERALL LENGTH
6.59 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
9 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
600 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V
6.59 INCH OVERALL LENGTH
6.59 OVERALL LENGTH IN INCH
-4 DEG C MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
9 W WATTAGE
PLUG IN STYLE
G23 2 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
600 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
APPLICATION HOSPITALITY, OFFICE, RESTAURANT, WAREHOUSE
VOLTAGE RATING 120 V