GE Lighting Straight Tube Fluorescent Lamp F96T8XL/SPP41CVG

Description
INSTANT START TYPE 96 MM NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 5600 LUMEN INITIAL INTENSITY BULB DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 5060 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 96 MM NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 5600 LUMEN INITIAL INTENSITY BULB DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 5060 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8XL/SPP41CVG - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8XL/SPP41CVG
Straight Tube Fluorescent Lamp F96T8XL/SPP41CVG
INSTANT START TYPE 96 MM NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 5600 LUMEN INITIAL INTENSITY BULB DIAMETER 1 INCH BULB MATERIAL SODA LIME GLASS LAMP INTENSITY 5060 LUMEN MINIMUM STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 96 MM NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 59 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 24000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 80 COLOR RENDERING INDEX
  • 5600 LUMEN INITIAL INTENSITY
  • BULB DIAMETER 1 INCH
  • BULB MATERIAL SODA LIME GLASS
  • LAMP INTENSITY 5060 LUMEN
  • MINIMUM STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8XL/SPP41CVG
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; FA8 1-Pin
Lamp Power 59 watts
Rated Average Life 24000 hours
Initial Lumens 5600 lm (446 cp)
Unlock Full Specs
to access all available technical data