GE Lighting Coated Fluorescent Lamp F96T8SPX50HOCVG

Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 86 COLOR RENDERING INDEX 7954 LUMEN INITIAL INTENSITY COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 86 COLOR RENDERING INDEX 7954 LUMEN INITIAL INTENSITY COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F96T8SPX50HOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F96T8SPX50HOCVG
Coated Fluorescent Lamp F96T8SPX50HOCVG
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 86 COLOR RENDERING INDEX 7954 LUMEN INITIAL INTENSITY COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
  • HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 86 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 18000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 5000
  • 86 COLOR RENDERING INDEX
  • 7954 LUMEN INITIAL INTENSITY
  • COVRGUARD[R], STARCOAT[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • SIZE 1 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8SPX50HOCVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; R17D Recessed Double Contact
Lamp Power 86 watts
Rated Average Life 18000 hours
Initial Lumens 7954 lm (633 cp)
Unlock Full Specs
to access all available technical data