GE Lighting Straight Tube Fluorescent Lamp F96T8/XL/SP41WMP

Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 54 W WATTAGE FA8 1-PIN BASE TYPE 24000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 5800 LUMEN INITIAL INTENSITY WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 54 W WATTAGE FA8 1-PIN BASE TYPE 24000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 5800 LUMEN INITIAL INTENSITY WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8/XL/SP41WMP - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8/XL/SP41WMP
Straight Tube Fluorescent Lamp F96T8/XL/SP41WMP
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 54 W WATTAGE FA8 1-PIN BASE TYPE 24000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 5800 LUMEN INITIAL INTENSITY WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 54 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 24000 (3 HR INSTANT START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 82 COLOR RENDERING INDEX
  • 5800 LUMEN INITIAL INTENSITY
  • WATT-MISER[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8/XL/SP41WMP
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; FA8 1-Pin
Lamp Power 54 watts
Rated Average Life 24000 hours
Initial Lumens 5800 lm (462 cp)
Unlock Full Specs
to access all available technical data