GE Lighting Straight Tube Fluorescent Lamp F96T8/SPX65/HO

Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8/SPX65/HO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8/SPX65/HO
Straight Tube Fluorescent Lamp F96T8/SPX65/HO
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 86 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 18000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 78 COLOR RENDERING INDEX
  • 8000 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8/SPX65/HO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; R17D Recessed Double Contact
Lamp Power 86 watts
Rated Average Life 18000 hours
Initial Lumens 8000 lm (637 cp)
Unlock Full Specs
to access all available technical data