GE LightingCoated Fluorescent LampF96T8/SP41HO/CVG
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
86 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
18000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
78 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 216 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
86 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
18000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
78 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 216 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
86 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
18000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
4100
78 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 216 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS