GE Lighting Straight Tube Fluorescent Lamp F96T8/SP41/HO

Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8/SP41/HO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8/SP41/HO
Straight Tube Fluorescent Lamp F96T8/SP41/HO
HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 86 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 18000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 8000 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE -29 DEG C
  • HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 86 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 18000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 78 COLOR RENDERING INDEX
  • 8000 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8/SP41/HO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; R17D Recessed Double Contact
Lamp Power 86 watts
Rated Average Life 18000 hours
Initial Lumens 8000 lm (637 cp)
Unlock Full Specs
to access all available technical data