GE Lighting Straight Tube Fluorescent Lamp F96T8/SP35/ECO

Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 15000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 75 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 15000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 75 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8/SP35/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8/SP35/ECO
Straight Tube Fluorescent Lamp F96T8/SP35/ECO
INSTANT START TYPE 96 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 59 W WATTAGE FA8 1-PIN BASE TYPE 15000 (3 HR INSTANT START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 75 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 59 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 15000 (3 HR INSTANT START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 75 COLOR RENDERING INDEX
  • 5700 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8/SP35/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; FA8 1-Pin
Lamp Power 59 watts
Rated Average Life 15000 hours
Initial Lumens 5700 lm (454 cp)
Unlock Full Specs
to access all available technical data