GE Lighting Straight Tube Fluorescent Lamp F96T8/54W/SPP50

Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 54 W WATTAGE FA8 1 PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 5250 LUMEN INITIAL INTENSITY 5250 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 4900 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet
Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 54 W WATTAGE FA8 1 PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 5250 LUMEN INITIAL INTENSITY 5250 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 4900 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T8/54W/SPP50 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T8/54W/SPP50
Straight Tube Fluorescent Lamp F96T8/54W/SPP50
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 54 W WATTAGE FA8 1 PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 5250 LUMEN INITIAL INTENSITY 5250 INITIAL INTENSITY IN LUMEN STARCOAT[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 4900 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
  • ENERGY SAVER, INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 96 NOMINAL LENGTH IN INCH
  • 24 STANDARD PACKAGE
  • 54 W WATTAGE
  • FA8 1 PIN BASE TYPE
  • 24000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 5000
  • 80 COLOR RENDERING INDEX
  • 5250 LUMEN INITIAL INTENSITY
  • 5250 INITIAL INTENSITY IN LUMEN
  • STARCOAT[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MEAN INTENSITY 4900 LUMEN
  • MINIMUM STARTING TEMPERATURE 59 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T8/54W/SPP50
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; FA8 1 PIN
Lamp Power 54 watts
Rated Average Life 24000 hours
Initial Lumens 5250 lm (418 cp)
Unlock Full Specs
to access all available technical data