GE Lighting Straight Tube Fluorescent Lamp F96T12XLHL35WMUP

Description
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 60 W WATTAGE FA8 1 PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 80 COLOR RENDERING INDEX 5900 LUMEN INITIAL INTENSITY 5900 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 5480 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet
Description
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 60 W WATTAGE FA8 1 PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 80 COLOR RENDERING INDEX 5900 LUMEN INITIAL INTENSITY 5900 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 5480 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12XLHL35WMUP - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12XLHL35WMUP
Straight Tube Fluorescent Lamp F96T12XLHL35WMUP
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 60 W WATTAGE FA8 1 PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 80 COLOR RENDERING INDEX 5900 LUMEN INITIAL INTENSITY 5900 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 5480 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
  • ENERGY SAVER TYPE
  • 96 INCH NOMINAL LENGTH
  • 96 NOMINAL LENGTH IN INCH
  • 15 STANDARD PACKAGE
  • 60 W WATTAGE
  • FA8 1 PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 80 COLOR RENDERING INDEX
  • 5900 LUMEN INITIAL INTENSITY
  • 5900 INITIAL INTENSITY IN LUMEN
  • WATT-MISER[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1.5 INCH
  • MEAN INTENSITY 5480 LUMEN
  • MINIMUM STARTING TEMPERATURE 59 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12XLHL35WMUP
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1 PIN
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 5900 lm (470 cp)
Unlock Full Specs
to access all available technical data