GE Lighting Straight Tube Fluorescent Lamp F96T12SPX35WM/EC

Description
HIGH OUTPUT, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 15 MILLIGRAM APPLICATION ENERGY SAVING
Datasheet
Description
HIGH OUTPUT, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 15 MILLIGRAM APPLICATION ENERGY SAVING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12SPX35WM/EC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12SPX35WM/EC
Straight Tube Fluorescent Lamp F96T12SPX35WM/EC
HIGH OUTPUT, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 6000 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 15 DEG C MERCURY CONTENT 15 MILLIGRAM APPLICATION ENERGY SAVING
  • HIGH OUTPUT, INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 82 COLOR RENDERING INDEX
  • 6000 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • TEMPERATURE RATING 15 DEG C
  • MERCURY CONTENT 15 MILLIGRAM
  • APPLICATION ENERGY SAVING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12SPX35WM/EC
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 6000 lm (478 cp)
Unlock Full Specs
to access all available technical data