GE LightingCoated Fluorescent LampF96T12SPX30HOCVG
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
9070 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
9070 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
9070 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS