GE Lighting Straight Tube Fluorescent Lamp F96T12SPX30-15PK

Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 6800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 6800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12SPX30-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12SPX30-15PK
Straight Tube Fluorescent Lamp F96T12SPX30-15PK
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 6800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 75 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 6800 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12SPX30-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 75 watts
Rated Average Life 12000 hours
Initial Lumens 6800 lm (542 cp)
Unlock Full Specs
to access all available technical data