GE LightingCoated Fluorescent LampF96T12SP41HOWMCV
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
95 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, LEXAN, SHATTER RESISTANT COATING
4100
72 COLOR RENDERING INDEX
8090 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPROVAL UL
APPLICABLE STANDARD NSF
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
95 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, LEXAN, SHATTER RESISTANT COATING
4100
72 COLOR RENDERING INDEX
8090 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPROVAL UL
APPLICABLE STANDARD NSF
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
95 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, LEXAN, SHATTER RESISTANT COATING
4100
72 COLOR RENDERING INDEX
8090 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 90 MG
MINIMUM STARTING TEMPERATURE -29 DEG C
APPROVAL UL
APPLICABLE STANDARD NSF