GE Lighting Straight Tube Fluorescent Lamp F96T12SP35WM/ECO

Description
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12SP35WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12SP35WM/ECO
Straight Tube Fluorescent Lamp F96T12SP35WM/ECO
ENERGY SAVER TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 5700 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 5700 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12SP35WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 5700 lm (454 cp)
Unlock Full Specs
to access all available technical data