GE Lighting Straight Tube Fluorescent Lamp F96T12HL41HOWMUP

Description
ENERGY SAVER, HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 95 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 77 COLOR RENDERING INDEX 8850 LUMEN INITIAL INTENSITY 8850 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 7920 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet
Description
ENERGY SAVER, HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 95 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 77 COLOR RENDERING INDEX 8850 LUMEN INITIAL INTENSITY 8850 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 7920 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12HL41HOWMUP - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12HL41HOWMUP
Straight Tube Fluorescent Lamp F96T12HL41HOWMUP
ENERGY SAVER, HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 96 NOMINAL LENGTH IN INCH 15 STANDARD PACKAGE 95 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 77 COLOR RENDERING INDEX 8850 LUMEN INITIAL INTENSITY 8850 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH MEAN INTENSITY 7920 LUMEN MINIMUM STARTING TEMPERATURE 59 DEG F
  • ENERGY SAVER, HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 96 NOMINAL LENGTH IN INCH
  • 15 STANDARD PACKAGE
  • 95 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 77 COLOR RENDERING INDEX
  • 8850 LUMEN INITIAL INTENSITY
  • 8850 INITIAL INTENSITY IN LUMEN
  • WATT-MISER[R] BRAND
  • APPLICATION GARAGE/BASEMENT
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1.5 INCH
  • MEAN INTENSITY 7920 LUMEN
  • MINIMUM STARTING TEMPERATURE 59 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12HL41HOWMUP
Product Name Straight Tube Fluorescent Lamp
Base Type R17D RECESSED DOUBLE CONTACT
Lamp Power 95 watts
Rated Average Life 12000 hours
Initial Lumens 8850 lm (705 cp)
Unlock Full Specs
to access all available technical data