GE Lighting Straight Tube Fluorescent Lamp F96T12D1500-15PK

Description
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 215 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 11500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 215 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 11500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12D1500-15PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12D1500-15PK
Straight Tube Fluorescent Lamp F96T12D1500-15PK
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 215 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 11500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • VERY HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 215 W WATTAGE
  • DAYLIGHT STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 10000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 6500
  • 74 COLOR RENDERING INDEX
  • 11500 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12D1500-15PK
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 215 watts
Rated Average Life 10000 hours
Initial Lumens 11500 lm (916 cp)
Unlock Full Specs
to access all available technical data