GE Lighting Straight Tube Fluorescent Lamp F96T12CW1500WM15

Description
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 185 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 185 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12CW1500WM15 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12CW1500WM15
Straight Tube Fluorescent Lamp F96T12CW1500WM15
VERY HIGH OUTPUT TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 185 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • VERY HIGH OUTPUT TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 185 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 12500 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12CW1500WM15
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 185 watts
Rated Average Life 9000 hours
Initial Lumens 12500 lm (996 cp)
Unlock Full Specs
to access all available technical data