VERY HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
8 STANDARD PACKAGE
220 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
10000 LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
13960 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.5 INCH DIA
GE Lighting
Done
Datasheet
Description
VERY HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
8 STANDARD PACKAGE
220 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
10000 LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
13960 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.5 INCH DIA
VERY HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
8 STANDARD PACKAGE
220 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
10000 LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
13960 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
SIZE 1.5 INCH DIA