GE LightingCoated Fluorescent LampF96T12CW/HOWM/CV
Description
ENERGY SAVER, HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
95 W WATTAGE
COOL WHITE STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 126 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
ENERGY SAVER, HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
95 W WATTAGE
COOL WHITE STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 126 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
ENERGY SAVER, HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
95 W WATTAGE
COOL WHITE STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
7760 LUMEN INITIAL INTENSITY
COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 126 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS