GE Lighting Straight Tube Fluorescent Lamp F96T12/XL/SPX41

Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 6900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 6900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12/XL/SPX41 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12/XL/SPX41
Straight Tube Fluorescent Lamp F96T12/XL/SPX41
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 75 W WATTAGE FA8 1-PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 80 COLOR RENDERING INDEX 6900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 75 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 80 COLOR RENDERING INDEX
  • 6900 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12/XL/SPX41
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 75 watts
Rated Average Life 15000 hours
Initial Lumens 6900 lm (550 cp)
Unlock Full Specs
to access all available technical data