GE Lighting Straight Tube Fluorescent Lamp F96T12/SPX35HOWM

Description
ENERGY SAVER, HIGH OUTPUT RAPID START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 95 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 8500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
ENERGY SAVER, HIGH OUTPUT RAPID START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 95 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 8500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12/SPX35HOWM - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12/SPX35HOWM
Straight Tube Fluorescent Lamp F96T12/SPX35HOWM
ENERGY SAVER, HIGH OUTPUT RAPID START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 95 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 8500 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • ENERGY SAVER, HIGH OUTPUT RAPID START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 95 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3500
  • 82 COLOR RENDERING INDEX
  • 8500 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12/SPX35HOWM
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 95 watts
Rated Average Life 12000 hours
Initial Lumens 8500 lm (677 cp)
Unlock Full Specs
to access all available technical data