GE Lighting Straight Tube Fluorescent Lamp F96T12/SP65/WM

Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 5100 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 5100 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12/SP65/WM - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12/SP65/WM
Straight Tube Fluorescent Lamp F96T12/SP65/WM
ENERGY SAVER, INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 PER CASE STANDARD PACKAGE 60 W WATTAGE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 75 COLOR RENDERING INDEX 5100 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • ENERGY SAVER, INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 6500
  • 75 COLOR RENDERING INDEX
  • 5100 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12/SP65/WM
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 5100 lm (406 cp)
Unlock Full Specs
to access all available technical data