96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
GOLD STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
5640 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 15 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
GOLD STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
5640 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 15 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
GOLD STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
5640 LUMEN INITIAL INTENSITY
DIAMETER 1.5 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 15 MG
MINIMUM STARTING TEMPERATURE 10 DEG C