HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
DAYLIGHT STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR INSTANT START) LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
6500
75 COLOR RENDERING INDEX
7600 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
DAYLIGHT STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR INSTANT START) LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
6500
75 COLOR RENDERING INDEX
7600 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
HIGH OUTPUT TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
110 W WATTAGE
DAYLIGHT STYLE
R17D RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR INSTANT START) LIFE IN HOUR
T12 SHAPE DESIGNATION
SHATTER RESISTANT COATING
6500
75 COLOR RENDERING INDEX
7600 LUMEN INITIAL INTENSITY
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 153 V
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS