GE Lighting Straight Tube Fluorescent Lamp F96T12/CW/C/WM

Description
96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 60 WATT WATTAGE 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 90 COLOR RENDERING INDEX 3600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS DIAMETER 1.5 INCH BASE TYPE PLUG-IN MERCURY 15 MILLIGRAM
Datasheet
Description
96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 60 WATT WATTAGE 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 90 COLOR RENDERING INDEX 3600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS DIAMETER 1.5 INCH BASE TYPE PLUG-IN MERCURY 15 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12/CW/C/WM - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12/CW/C/WM
Straight Tube Fluorescent Lamp F96T12/CW/C/WM
96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 60 WATT WATTAGE 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 90 COLOR RENDERING INDEX 3600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS DIAMETER 1.5 INCH BASE TYPE PLUG-IN MERCURY 15 MILLIGRAM
  • 96 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 60 WATT WATTAGE
  • 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 90 COLOR RENDERING INDEX
  • 3600 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • BULB MATERIAL SODALIME GLASS
  • DIAMETER 1.5 INCH
  • BASE TYPE PLUG-IN
  • MERCURY 15 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12/CW/C/WM
Product Name Straight Tube Fluorescent Lamp
Base Type 1-Pin
Lamp Power 60 watts
Rated Average Life 12000 hours
Initial Lumens 3600 lm (287 cp)
Unlock Full Specs
to access all available technical data