GE Lighting Straight Tube Fluorescent Lamp F96T12/C50

Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 75 W WATTAGE CHROMA 50 STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 4600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 75 W WATTAGE CHROMA 50 STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 4600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F96T12/C50 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F96T12/C50
Straight Tube Fluorescent Lamp F96T12/C50
INSTANT START TYPE 96 INCH NOMINAL LENGTH 15 STANDARD PACKAGE 75 W WATTAGE CHROMA 50 STYLE FA8 1-PIN BASE TYPE 12000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 90 COLOR RENDERING INDEX 4600 LUMEN INITIAL INTENSITY WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 96 INCH NOMINAL LENGTH
  • 15 STANDARD PACKAGE
  • 75 W WATTAGE
  • CHROMA 50 STYLE
  • FA8 1-PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 5000
  • 90 COLOR RENDERING INDEX
  • 4600 LUMEN INITIAL INTENSITY
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F96T12/C50
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 75 watts
Rated Average Life 12000 hours
Initial Lumens 4600 lm (366 cp)
Unlock Full Specs
to access all available technical data