GE Lighting Straight Tube Fluorescent Lamp F8T5/KB/RVL/CB

Description
PREHEAT TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 8 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 2600 75 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY 400 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 320 LUMEN
Datasheet
Description
PREHEAT TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 8 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 2600 75 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY 400 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 320 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F8T5/KB/RVL/CB - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F8T5/KB/RVL/CB
Straight Tube Fluorescent Lamp F8T5/KB/RVL/CB
PREHEAT TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 8 W WATTAGE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 2600 75 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY 400 INITIAL INTENSITY IN LUMEN REVEAL[R] BRAND APPLICATION KITCHEN AND BATH BULB MATERIAL SODA LIME GLASS BULB DIAMETER 0.625 INCH MEAN INTENSITY 320 LUMEN
  • PREHEAT TYPE
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 10 STANDARD PACKAGE
  • 8 W WATTAGE
  • G5 MINIATURE 2 PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 2600
  • 75 COLOR RENDERING INDEX
  • 400 LUMEN INITIAL INTENSITY
  • 400 INITIAL INTENSITY IN LUMEN
  • REVEAL[R] BRAND
  • APPLICATION KITCHEN AND BATH
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 0.625 INCH
  • MEAN INTENSITY 320 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F8T5/KB/RVL/CB
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 8 watts
Rated Average Life 5000 hours
Initial Lumens 400 lm (31.86 cp)
Unlock Full Specs
to access all available technical data