GE Lighting Straight Tube Fluorescent Lamp F8T5/CW

Description
PREHEAT TYPE 12 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 8 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
PREHEAT TYPE 12 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 8 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F8T5/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F8T5/CW
Straight Tube Fluorescent Lamp F8T5/CW
PREHEAT TYPE 12 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 8 W WATTAGE COOL WHITE STYLE G5 MINIATURE 2-PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE 10 DEG C
  • PREHEAT TYPE
  • 12 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 8 W WATTAGE
  • COOL WHITE STYLE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 400 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F8T5/CW
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 8 watts
Rated Average Life 5000 hours
Initial Lumens 400 lm (31.86 cp)
Unlock Full Specs
to access all available technical data