PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BIPIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
385 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 57 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
PRIMARY APPLICATION EDITOR PROJECTION
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BIPIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
385 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 57 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
PRIMARY APPLICATION EDITOR PROJECTION
PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
8 W WATTAGE
COOL WHITE STYLE
G5 MINIATURE BIPIN BASE TYPE
5000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
385 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 57 V
CURRENT CREST FACTOR 1.7
SIZE 0.625 INCH DIA
BULB MATERIAL SODA LIME GLASS
PRIMARY APPLICATION EDITOR PROJECTION